Status: | Unknown |
---|---|
Series: | 67643 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
1,063
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
275
in stock
|
Buy Now | |
element14
from US$1.81
|
275
in stock
|
Buy Now | |
Farnell
from US$1.12
|
275
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,950
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67643 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Molex USB Type A, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Usb, 2.0 Type A, Receptacle, Smt | Newark Electronics |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
USB A RCPT SGL RA THRU HOLE W O FLG L/F | Heilind Electronics |
Type A R/A USB PCB shielded receptacle | RS |
Conn USB Type A RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
67643 Series, Right Angle Type A USB Connector, Panel Mount Socket, 30 V, 1.5A | Molex Incorporated 67643-2911 | RS Americas |
USB SHIELDED I/O TYPE A RECEPT | TTI Europe |
Where can I find additional details, specifications and documents for a 67643-2911?
Additional datasheets, footprints and schematics for 67643-2911 are listed on our Part Details page. You can also find images and similar parts to 67643-2911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67643-2911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67643-2911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67643-2911 fall under?
The 67643-2911 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67643-2911 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67643-2911 you can contact the distributor directly for product support, shipping queries etc.
Is the 67643-2911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67643-2911 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 67643-2911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67643-2911 often in real-time on the comparison pages.
What if I can't find stock of 67643-2911?
You can fill out our help required form which you can use to request a quote for 67643-2911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.