Status: | Unknown |
---|---|
Series: | 67643 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.94
|
22,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
858
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67643 Series |
SVHC | No SVHC (15-Jan-2019) |
USB SHIELDED I/O TYPE A RECEPT | TTI Europe |
Molex USB Connector 4 Contact Female R/A Solder Terminal Locking Receptacle | Distrelec |
Usb A Rcpt Sgl Ra Thru Hole W/O Flg L/F Rohs Compliant: Yes |Molex 67643-2910 | Newark Electronics |
Conn USB Type A RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB A RCPT SGL RA THRU HOLE W/O FLG L/F | Molex Incorporated 67643-2910 | RS Americas |
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH | element14 |
Where can I find additional details, specifications and documents for a 67643-2910?
Additional datasheets, footprints and schematics for 67643-2910 are listed on our Part Details page. You can also find images and similar parts to 67643-2910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67643-2910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67643-2910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67643-2910 fall under?
The 67643-2910 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 67643-2910 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67643-2910 you can contact the distributor directly for product support, shipping queries etc.
Is the 67643-2910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67643-2910 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 67643-2910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67643-2910 often in real-time on the comparison pages.
What if I can't find stock of 67643-2910?
You can fill out our help required form which you can use to request a quote for 67643-2910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.