Status: | Unknown |
---|---|
Series: | 67643 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Product Range | 67643 Series |
RoHS Compliant | Yes |
Usb Conn, 2.0, Usb Type A, Rcpt, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a 67643-0911?
Additional datasheets, footprints and schematics for 67643-0911 are listed on our Part Details page. You can also find images and similar parts to 67643-0911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67643-0911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67643-0911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67643-0911 fall under?
The 67643-0911 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67643-0911 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67643-0911 you can contact the distributor directly for product support, shipping queries etc.
Is the 67643-0911 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 67643-0911 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 67643-0911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67643-0911 often in real-time on the comparison pages.
What if I can't find stock of 67643-0911?
You can fill out our help required form which you can use to request a quote for 67643-0911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.