Status: | Unknown |
---|---|
Series: | 67503 Series |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 67503 Series |
SVHC | No SVHC (15-Jan-2018) |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 67503-1230-TR125?
Additional datasheets, footprints and schematics for 67503-1230-TR125 are listed on our Part Details page. You can also find images and similar parts to 67503-1230-TR125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67503-1230-TR125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67503-1230-TR125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67503-1230-TR125 fall under?
The 67503-1230-TR125 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 67503-1230-TR125 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67503-1230-TR125 you can contact the distributor directly for product support, shipping queries etc.
Is the 67503-1230-TR125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67503-1230-TR125 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 67503-1230-TR125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67503-1230-TR125 often in real-time on the comparison pages.
What if I can't find stock of 67503-1230-TR125?
You can fill out our help required form which you can use to request a quote for 67503-1230-TR125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.