Status: | Unknown |
---|---|
Series: | 67503 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
1,682
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
9,441
in stock
|
Buy Now | |
CoreStaff
from US$0.98
|
2,465
in stock
|
Buy Now | |
element14
from US$1.39
|
2,319
in stock
|
Buy Now | |
Farnell
from US$0.80
|
2,319
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 67503 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB Mini B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
Socket | Transfer Multisort Elektronik |
USB CONN, 2.0, MINI USB TYPE B, RCPT | element14 |
Receptacle,USB Mini-B, 0.80mm,SMT,r/a | RS |
Molex USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Mini B Ra Rec Black Smt Smt |Molex 67503-1230 | Newark Electronics |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
On-The-Go Series RightAngle SMTVersion 2.0 Type B Mini USB Conn RECP,30Vac/dc,1A | Molex Incorporated 67503-1230 | RS Americas |
USB OTG MINI-B RECPT SMT R/A | TTI Europe |
Where can I find additional details, specifications and documents for a 67503-1230?
Additional datasheets, footprints and schematics for 67503-1230 are listed on our Part Details page. You can also find images and similar parts to 67503-1230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67503-1230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67503-1230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67503-1230 fall under?
The 67503-1230 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67503-1230 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67503-1230 you can contact the distributor directly for product support, shipping queries etc.
Is the 67503-1230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67503-1230 have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, element14, Farnell and RS have stock available or on a lead time for 67503-1230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67503-1230 often in real-time on the comparison pages.
What if I can't find stock of 67503-1230?
You can fill out our help required form which you can use to request a quote for 67503-1230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.