Status: | Unknown |
---|---|
Series: | 67503 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
2,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
142,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
142,000
in stock
|
Buy Now | |
Farnell
from US$0.67
|
76,000
in stock
|
Buy Now | |
element14
from US$1.17
|
22,968
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
21,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
14,064
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
2,625
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
787
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
490
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
from US$0.43
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 67503 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Connector Mounting Orientation | Surface Mount |
Connector Type | USB Mini B |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MINI USB TYPE B, RCPT | Farnell |
USB OTG MINI-B RECPT SMT R/A | TTI Europe |
Socket | Transfer Multisort Elektronik |
05P MINI USB B RECEPT SMT 90° | Rutronik |
MINI BRECEPTACLE ASS'Y FOR SMT | Heilind Electronics |
0.8mm USB OTG Mini B SMT R/A Sol Tab | RS |
Molex USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Conn Data USB Mini-B SMT Rt Angle Solder Tabs On-The-Go PCB Pegs LF | Molex Incorporated 67503-1020 | RS Americas |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
USB On-The-Go (OTG) Mini-B Receptacle, Surface Mount, Right Angle, Solder Tabs with Back Cover and PCB Locator Plastic Pegs, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67503-1020?
Additional datasheets, footprints and schematics for 67503-1020 are listed on our Part Details page. You can also find images and similar parts to 67503-1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67503-1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67503-1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67503-1020 fall under?
The 67503-1020 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67503-1020 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67503-1020 you can contact the distributor directly for product support, shipping queries etc.
Is the 67503-1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67503-1020 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, element14 and TTI Europe have stock available or on a lead time for 67503-1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67503-1020 often in real-time on the comparison pages.
What if I can't find stock of 67503-1020?
You can fill out our help required form which you can use to request a quote for 67503-1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.