Status: | Unknown |
---|---|
Series: | 67329 Series |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67329 Series |
SVHC | No SVHC (15-Jan-2019) |
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH | element14 |
Usbaupright Conn.flangeout W/Fork Lock Rohs Compliant: Yes |Molex 67329-8021 | Newark Electronics |
Conn USB RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB A UPRIGHT CONN.FLANGEOUT W/FORK LOCK | Molex Incorporated 67329-8021 | RS Americas |
Where can I find additional details, specifications and documents for a 67329-8021?
Additional datasheets, footprints and schematics for 67329-8021 are listed on our Part Details page. You can also find images and similar parts to 67329-8021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67329-8021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67329-8021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67329-8021 fall under?
The 67329-8021 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 67329-8021 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67329-8021 you can contact the distributor directly for product support, shipping queries etc.
Is the 67329-8021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67329-8021 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 67329-8021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67329-8021 often in real-time on the comparison pages.
What if I can't find stock of 67329-8021?
You can fill out our help required form which you can use to request a quote for 67329-8021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.