Status: | Unknown |
---|---|
Series: | 67329 Series |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
666
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
9,380
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
6,480
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
4,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
4,397
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
4,397
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
2,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
element14
from US$1.27
|
-
|
Buy Now | |
Farnell
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Product Range | 67329 Series |
RoHS Compliant | Yes |
USB REC 4P UPRIGHT SHLD TYPE A | TTI Europe |
USB A UPRIGHT CONN.FLANGE OUT TYPE | Heilind Electronics |
Molex 673298001 | Rapid Electronics |
Molex USB Connector 4 Contact Male R/A Solder Terminal Locking Receptacle | Distrelec |
'USB ''A'' UPRIGHT CONN.FLANGE OUT TYPE' | RS |
Socket | Transfer Multisort Elektronik |
Usb A Upright Conn.flange Out Type Rohs Compliant: Yes |Molex 67329-8001 | Newark Electronics |
Conn USB RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB Shielded Receptacle, Solder Tail 2mm, PCB Thickness 1.2mm &1.6mm, .76um Gold | Molex Incorporated 67329-8001 | RS Americas |
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH | element14 |
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A Single Upright Right Angle, Solder Tail Length 2.00mm, Kinked Pins, PCB Thickness 1.20mm and 1.60mm, 0.76µm Gold (Au) Plating, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67329-8001?
Additional datasheets, footprints and schematics for 67329-8001 are listed on our Part Details page. You can also find images and similar parts to 67329-8001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67329-8001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67329-8001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67329-8001 fall under?
The 67329-8001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67329-8001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67329-8001 you can contact the distributor directly for product support, shipping queries etc.
Is the 67329-8001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 67329-8001 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 67329-8001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67329-8001 often in real-time on the comparison pages.
What if I can't find stock of 67329-8001?
You can fill out our help required form which you can use to request a quote for 67329-8001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.