Status: | Unknown |
---|---|
Series: | 67329 Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
110
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
36,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
9,229
in stock
|
Buy Now | |
Farnell
from US$1.04
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
4,078
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
139
in stock
|
Buy Now | |
element14
from US$0.94
|
139
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
133
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
94
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,700
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67329 Series |
SVHC | No SVHC (27-Jun-2018) |
USB A UPRIGHT CONN.FLANGE O | TTI Europe |
USB CONN, 2.0 TYPE A, RCPT, 4POS, TH | Farnell |
Socket | Transfer Multisort Elektronik |
04P USB RECEPTACLE TYPE A RA | Rutronik |
USB A UPRIGHT CONN.FLANGE OUT TYPE | Heilind Electronics |
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Th Rohs Compliant: Yes |Molex 67329-8000 | Newark Electronics |
Molex USB Type A, Socket, USB-A 2.0, Straight, Positions - 4 | Distrelec |
Type A USB upright flange-out w/forklock | RS |
67329 Series, Right Angle Type A USB Connector, Through Hole Socket, 1A, 67329 | Molex Incorporated 67329-8000 | RS Americas |
Conn USB Type A Receptacle 4 POS RA Through Hole 1 Port Tray | Avnet Abacus |
Universal Serial Bus (USB) Shielded I/O Receptacle, Type A, Single Upright Right Angle, Solder Tail Length 2.00mm, Kinked Pins, PCB Thickness 1.20mmand 1.60mm, Gold (Au) Flash, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67329-8000?
Additional datasheets, footprints and schematics for 67329-8000 are listed on our Part Details page. You can also find images and similar parts to 67329-8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67329-8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67329-8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67329-8000 fall under?
The 67329-8000 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67329-8000 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67329-8000 you can contact the distributor directly for product support, shipping queries etc.
Is the 67329-8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67329-8000 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 67329-8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67329-8000 often in real-time on the comparison pages.
What if I can't find stock of 67329-8000?
You can fill out our help required form which you can use to request a quote for 67329-8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.