Status: | Unknown |
---|---|
Series: | 67068 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
820
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67068 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex 670689001 | Rapid Electronics |
Molex USB Shielded I/O Type B Receptacle 90° Kinked Solder Tabs Color White 0.76um Gold (Au)Tray Pack NoPB | Distrelec |
Socket | Transfer Multisort Elektronik |
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant: Yes |Molex 67068-9001 | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB CONN, 2.0 TYPE B, RCPT, 4POS, TH | element14 |
USB SHIELDED I/O TYPE B RECEPT | TTI Europe |
Universal Serial Bus (USB) Shielded I/O Type B Receptacle, Right Angle, with Kinked Solder Tabs, Color White, 0.76µm Gold (Au)Plating, Tray Pack, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67068-9001?
Additional datasheets, footprints and schematics for 67068-9001 are listed on our Part Details page. You can also find images and similar parts to 67068-9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67068-9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67068-9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67068-9001 fall under?
The 67068-9001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 67068-9001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67068-9001 you can contact the distributor directly for product support, shipping queries etc.
Is the 67068-9001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67068-9001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 67068-9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67068-9001 often in real-time on the comparison pages.
What if I can't find stock of 67068-9001?
You can fill out our help required form which you can use to request a quote for 67068-9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.