Status: | Unknown |
---|---|
Series: | 67068 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
element14
from US$1.47
|
762
in stock
|
Buy Now | |
Farnell
from US$1.41
|
762
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67068 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB CONN, 2.0, USB TYPE B, RCPT, THT | element14 |
Molex USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
USB B CONN.WITH KINK BOARD LO K LEAD FRE | Heilind Electronics |
Usb Conn, 2.0, Usb Type B, Rcpt, Tht | Newark Electronics |
USB Type B PCB Receptacle Right Angle | RS |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB B CONN.WITH KINK BOARD LOCK LEAD FRE | Molex Incorporated 67068-8011 | RS Americas |
USB SHIELDED I/O TYPE B RECEPT | TTI Europe |
Universal Serial Bus (USB), Shielded I/O, Type B Receptacle, Right Angle with Straight Tabs, Color Black, 0.76µm Gold (Au) Plating, Tray Pack, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67068-8011?
Additional datasheets, footprints and schematics for 67068-8011 are listed on our Part Details page. You can also find images and similar parts to 67068-8011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67068-8011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67068-8011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67068-8011 fall under?
The 67068-8011 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67068-8011 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67068-8011 you can contact the distributor directly for product support, shipping queries etc.
Is the 67068-8011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67068-8011 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 67068-8011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67068-8011 often in real-time on the comparison pages.
What if I can't find stock of 67068-8011?
You can fill out our help required form which you can use to request a quote for 67068-8011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.