Status: | Unknown |
---|---|
Series: | 67068 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
37,949
in stock
|
Buy Now | |
Farnell
from US$1.40
|
18,950
in stock
|
Buy Now | |
element14
from US$1.17
|
5,107
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
3,426
in stock
|
Buy Now | |
CoreStaff
from US$0.87
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
2,121
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
1,104
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
965
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
508
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,500
in stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
from US$0.62
|
-
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67068 Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Connector Type | USB B |
Contact Termination | Solder |
Contact Termination Type | Solder |
No. of Contacts | 4Contacts |
Termination Method | Solder |
USB CONNECTOR, USB 2.0 TYPE B, RCPT | Farnell |
USB CONN, 2.0, USB TYPE B, RCPT, THT | element14 |
USB B CONN.WITH KINK BOARD LO K LEAD FRE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Molex USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
Right Angle Through Hole Mount Female Type B USB Connector 30 V ac 1.5A 1 Port | Molex Incorporated 67068-8000 | RS Americas |
USB SHIELDED I/O TYPE B RECEPT | TTI Europe |
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant: Yes |Molex 67068-8000 | Newark Electronics |
USB typeB PCB r/a skt w/kinked tabs,1A | RS |
Conn USB Type B Receptacle 4 POS 2.5mm RA Through Hole 1 Port Tray | Avnet Abacus |
TYPE B REC SHIELDED I/O 180° | Rutronik |
Universal Serial Bus (USB) Shielded I/O Type B Receptacle, Right Angle, with Kinked Solder Tabs, Color Black, Gold (Au) Flash Plating, Tray Pack, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 67068-8000?
Additional datasheets, footprints and schematics for 67068-8000 are listed on our Part Details page. You can also find images and similar parts to 67068-8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67068-8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67068-8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67068-8000 fall under?
The 67068-8000 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67068-8000 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67068-8000 you can contact the distributor directly for product support, shipping queries etc.
Is the 67068-8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67068-8000 have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Heilind Electronics and CoreStaff have stock available or on a lead time for 67068-8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67068-8000 often in real-time on the comparison pages.
What if I can't find stock of 67068-8000?
You can fill out our help required form which you can use to request a quote for 67068-8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.