Status: | Unknown |
---|---|
Series: | 67068 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
1,570
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
3,660
in stock
|
Buy Now | |
element14
from US$1.03
|
3,303
in stock
|
Buy Now | |
Farnell
from US$1.06
|
3,303
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
1,920
in stock
|
Buy Now | |
CoreStaff
from US$1.00
|
1,778
in stock
|
Buy Now | |
Heilind Electronics
from US$1.02
|
879
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.02
|
293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
155
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
41
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,960
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 67068 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB B |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB SHIELDED I/O TYPE B RECEPT | TTI Europe |
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant: Yes |Molex 67068-7041 | Newark Electronics |
USB CONN, 2.0, USB TYPE B, RCPT, THT | element14 |
Type B USB 90 deg single w/kinked tab | RS |
USB B CONN.WITH KINK BOARD LO K LEAD FRE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Molex USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
Universal Serial Bus Shielded I O Type B Receptacle | Molex Incorporated 67068-7041 | RS Americas |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 67068-7041?
Additional datasheets, footprints and schematics for 67068-7041 are listed on our Part Details page. You can also find images and similar parts to 67068-7041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67068-7041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67068-7041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67068-7041 fall under?
The 67068-7041 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67068-7041 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67068-7041 you can contact the distributor directly for product support, shipping queries etc.
Is the 67068-7041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67068-7041 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 67068-7041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67068-7041 often in real-time on the comparison pages.
What if I can't find stock of 67068-7041?
You can fill out our help required form which you can use to request a quote for 67068-7041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.