Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Frequency, Resistance, Temperature |
---|---|
Current Measure AC Max | 1kA |
Voltage Measure AC Max | 999.9V |
Voltage Measure DC Max | 1.4kV |
DMM Type | Clamp |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bike Repair - Sticker! |Adafruit 670 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
IC & Component Sockets Cover | Sager |
Where can I find additional details, specifications and documents for a 670?
Additional datasheets, footprints and schematics for 670 are listed on our Part Details page. You can also find images and similar parts to 670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 670 fall under?
The 670 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to 670 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 670 you can contact the distributor directly for product support, shipping queries etc.
Is the 670 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 670 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Farnell and Sager have stock available or on a lead time for 670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 670 often in real-time on the comparison pages.
What if I can't find stock of 670?
You can fill out our help required form which you can use to request a quote for 670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.