Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.92
|
20
in stock
|
Buy Now | |
Distrelec
from US$6.53
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
211
in stock
|
Buy Now | |
RS Americas
from US$6.26
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
26
in stock
|
Buy Now | |
element14
from US$9.04
|
26
in stock
|
Buy Now | |
Farnell
from US$6.66
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
8
in stock
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 32A |
Jaw Opening Max | 20mm |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Termination Method | 4mm Socket |
Stäubli Electrical Connectors Safety Crocodile Clip Red 32A 1kV | Distrelec |
Safety Test Clip Red 4mm | Staubli 66.9755-22 | RS Americas |
Crocodile Clip, 20Mm, Red, 32A | Newark Electronics |
CROCODILE CLIP, 20MM, RED, 32A | element14 |
XKK-1001 CROC CLIP RED | RS |
Where can I find additional details, specifications and documents for a 66.9755-22?
Additional datasheets, footprints and schematics for 66.9755-22 are listed on our Part Details page. You can also find images and similar parts to 66.9755-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9755-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9755-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9755-22 fall under?
The 66.9755-22 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 66.9755-22 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9755-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9755-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9755-22 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 66.9755-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9755-22 often in real-time on the comparison pages.
What if I can't find stock of 66.9755-22?
You can fill out our help required form which you can use to request a quote for 66.9755-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.