Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.90
|
24
in stock
|
Buy Now | |
Distrelec
from US$6.30
|
756
in stock
|
Buy Now | |
RS Americas
from US$7.04
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$5.86
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
4
in stock
|
Buy Now | |
element14
from US$7.28
|
4
in stock
|
Buy Now | |
Farnell
from US$6.91
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$9.92
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.92
|
1
in stock
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 32A |
Jaw Opening Max | 20mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Termination Method | 4mm Socket |
Stäubli Electrical Connectors Safety Crocodile Clip Black 32A 1kV | Distrelec |
Safety Test Clip Black 4mm | Staubli 66.9755-21 | RS Americas |
XKK-1001 CROC CLIP BLACK | RS |
Crocodile Clip, 20Mm, Black, 32A | Newark Electronics |
CROCODILE CLIP, 20MM, BLACK, 32A | element14 |
Where can I find additional details, specifications and documents for a 66.9755-21?
Additional datasheets, footprints and schematics for 66.9755-21 are listed on our Part Details page. You can also find images and similar parts to 66.9755-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9755-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9755-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9755-21 fall under?
The 66.9755-21 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 66.9755-21 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9755-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9755-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9755-21 have stock available?
Authorised distributors including Distrelec, RS Americas, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for 66.9755-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9755-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9755-21?
You can fill out our help required form which you can use to request a quote for 66.9755-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.