Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.20
|
154
in stock
|
Buy Now | |
Distrelec
from US$12.23
|
536
in stock
|
Buy Now | |
RS Americas
from US$3.42
|
231
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.21
|
195
in stock
|
Buy Now | |
Heilind Electronics
from US$11.40
|
33
in stock
|
Buy Now | |
Micros
from US$3.96
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.40
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
10
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
Stäubli Electrical Connectors Safety Dolphin Clip Black 32A 1kV | Distrelec |
Test Clip Black 4mm | Staubli 66.9575-21 | RS Americas |
IEC 1010 standard black dolphin clip | RS |
Crocodile clip | Micros |
Crocodile Clip, Dolphin, 4Mm Jack, 39.5 Mm Jaw Opening, 32 A, 1 Kv, Black Rohs Compliant: Yes |Staubli 66.9575-21 | Newark Electronics |
Where can I find additional details, specifications and documents for a 66.9575-21?
Additional datasheets, footprints and schematics for 66.9575-21 are listed on our Part Details page. You can also find images and similar parts to 66.9575-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9575-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9575-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9575-21 fall under?
The 66.9575-21 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 66.9575-21 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9575-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9575-21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 66.9575-21 have stock available?
Authorised distributors including Distrelec, RS Americas, Transfer Multisort Elektronik, RS and Heilind Electronics have stock available or on a lead time for 66.9575-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9575-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9575-21?
You can fill out our help required form which you can use to request a quote for 66.9575-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.