Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.49
Connector Type | Crocodile Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 20mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Termination Method | 4mm Plug |
Crocodile Clip Nickel-Plated Steel Contact 20A Black, 66 Series | Staubli 66.9474-21 | RS Americas |
Crocodile Clip, Cat Iv, Black | Newark Electronics |
CROCODILE CLIP, CAT IV, BLACK | element14 |
4mm Jaw Grip 1000V CatIV Black | RS |
Stäubli Electrical Connectors Clamp-Type Test Probe, Black, 1kV, 16A | Distrelec |
Where can I find additional details, specifications and documents for a 66.9474-21?
Additional datasheets, footprints and schematics for 66.9474-21 are listed on our Part Details page. You can also find images and similar parts to 66.9474-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9474-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9474-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9474-21 fall under?
The 66.9474-21 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 66.9474-21 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9474-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9474-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9474-21 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 66.9474-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9474-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9474-21?
You can fill out our help required form which you can use to request a quote for 66.9474-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.