Status: | Unknown |
---|---|
Series: | GRIP-CI |
RoHS: | Unknown |
Test Probe Type | Crocodile Clip |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | Ø 4 mm plugs with rigid insulating sleeve |
Product Range | GRIP-CI |
SVHC | No SVHC (15-Jan-2019) |
Red insulated crocodile probe,4mm plug | RS |
TEST PROBE, 4MM TIP, 16A, RED | Farnell |
Test Probe, 4Mm, 16 A, 1 Kv, Red Rohs Compliant: Yes |Staubli 66.9121-22 | Newark Electronics |
Where can I find additional details, specifications and documents for a 66.9121-22?
Additional datasheets, footprints and schematics for 66.9121-22 are listed on our Part Details page. You can also find images and similar parts to 66.9121-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9121-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9121-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9121-22 fall under?
The 66.9121-22 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 66.9121-22 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9121-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9121-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9121-22 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 66.9121-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9121-22 often in real-time on the comparison pages.
What if I can't find stock of 66.9121-22?
You can fill out our help required form which you can use to request a quote for 66.9121-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.