Status: | Unknown |
---|---|
Series: | XELW-4 Series |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.81
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
89
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
39
in stock
|
Buy Now | |
RS Americas
from US$4.28
|
13
in stock
|
Buy Now | |
element14
from US$8.51
|
-
|
Buy Now | |
Farnell
from US$4.13
|
-
|
Buy Now |
Gender | Socket |
---|---|
Connector Mounting | Through Hole Mount |
Current Rating | 24A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Through Hole |
Product Range | XELW-4 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | 4mm Banana Socket |
4Mm Banana Jack, Pcb Mount, 24A, 1Kv, Gold Plated Contacts, Red Rohs Compliant: Yes |Staubli 66.9040-22 | Newark Electronics |
4mm right angle PCB socket,red | RS |
Stäubli Electrical Connectors Safety socket ø 4 mm, Red, Gold-Plated, 1kV, 24A | Distrelec |
Right Angle Pcb Socket Red 4mm, 66 Series | Staubli 66.9040-22 | RS Americas |
SOCKET, PCB, 4MM, R/A, RED | element14 |
Where can I find additional details, specifications and documents for a 66.9040-22?
Additional datasheets, footprints and schematics for 66.9040-22 are listed on our Part Details page. You can also find images and similar parts to 66.9040-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9040-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9040-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9040-22 fall under?
The 66.9040-22 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 66.9040-22 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9040-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9040-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9040-22 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, Distrelec and RS Americas have stock available or on a lead time for 66.9040-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9040-22 often in real-time on the comparison pages.
What if I can't find stock of 66.9040-22?
You can fill out our help required form which you can use to request a quote for 66.9040-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.