Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
110,203
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
110,203
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
110,203
in stock
|
Buy Now | |
Farnell
from US$0.48
|
88,200
in stock
|
Buy Now | |
TE Store
from US$0.43
|
39,459
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
7,599
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,773
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
572
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
414
in stock
|
Buy Now | |
element14
from US$0.56
|
139
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Post Diameter | .085in |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | .06in |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .37in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Contacts CRIMP SOCKET 28-24 | Rapid Electronics |
TE Connectivity - AMP Socket Contact 20 DF | Distrelec |
D SUB CONTACT, SOCKET, 24AWG, CRIMP | Farnell |
SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66683-4 | Internal Number: 66683-4 | 28 – 24 AWG | TE Connectivity | TE Store |
SOCKET CONTACT 20 DF | Heilind Electronics |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
D-Sub Connector Socket 28 to 24 AWG Crimp 0.06 in. Gold (30) 20 Standard | TE Connectivity 66683-4 | RS Americas |
D SUB CONTACT, SOCKET, CRIMP | element14 |
HDP-20 Series 24-28 AWG Insulation Support Crimp Snap In Socket Contact | Future Electronics |
D-SubConnector,Socket,28to24AWG,Crimp | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 66683-4?
Additional datasheets, footprints and schematics for 66683-4 are listed on our Part Details page. You can also find images and similar parts to 66683-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66683-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66683-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66683-4 fall under?
The 66683-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66683-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66683-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66683-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66683-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 66683-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66683-4 often in real-time on the comparison pages.
What if I can't find stock of 66683-4?
You can fill out our help required form which you can use to request a quote for 66683-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.