Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
40,295
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
40,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
40,295
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
40,295
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
6,189
in stock
|
Buy Now | |
TE Store
from US$0.29
|
1,646
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
1,238
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pin Diameter | .04in, 1.02mm |
---|---|
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.2A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Insulation Diameter (Max) | .06in |
Post Diameter | 2.16mm |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Post Length | .39in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts Crimp Pin 28-24 |Amp Te Connectivity 66682-4 | Newark Electronics |
D-Sub Contacts CRIMP PIN 28-24 | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT 20 DF | Distrelec |
PIN CONTACT 20 DF | Heilind Electronics |
Conn.,D-Sub,Pin,28-24AWG,Crimp,0.06In. | RS |
PIN CONTACT, 20 DF Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66682-4 | Internal Number: 66682-4 | 28 – 24 AWG | TE Connectivity | TE Store |
Conn. D-Sub Pin 28-24 AWG Crimp 0.06 Gold (30) Standard | TE Connectivity 66682-4 | RS Americas |
HDP-20 Series 24-28 AWG Insulation Support Crimp Snap In Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
D SUB CONTACT, PIN, 28-24AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 66682-4?
Additional datasheets, footprints and schematics for 66682-4 are listed on our Part Details page. You can also find images and similar parts to 66682-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66682-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66682-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66682-4 fall under?
The 66682-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66682-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66682-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66682-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66682-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 66682-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66682-4 often in real-time on the comparison pages.
What if I can't find stock of 66682-4?
You can fill out our help required form which you can use to request a quote for 66682-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.