Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | S99774 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
16,200
in stock
|
Buy Now | |
TE Store
from US$0.29
|
13,695
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | .06in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .39in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF PIN PLATED | Heilind Electronics |
20 DF PIN PLATED Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66682-2 | Internal Number: 66682-2 | Alias Number: S99774 | 28 – 24 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
D Sub Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
HDP-20 Series 24-28 AWG Insulation Support Crimp Snap In Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, HDP-20, PLATED, CRIMP, 1.27-1.52 MM | TE Connectivity 66682-2 | RS Americas |
D-SUB CONTACT, , 28AWG-24AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 66682-2?
Additional datasheets, footprints and schematics for 66682-2 are listed on our Part Details page. You can also find images and similar parts to 66682-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66682-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66682-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66682-2 fall under?
The 66682-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66682-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66682-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66682-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66682-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for 66682-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66682-2 often in real-time on the comparison pages.
What if I can't find stock of 66682-2?
You can fill out our help required form which you can use to request a quote for 66682-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.