Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
15,414
in stock
|
Buy Now | |
TE Store
from US$0.42
|
5,235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
3,596
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,757
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,985
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,765
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
992
in stock
|
Buy Now | |
Newark Electronics
from US$21.22
|
76
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$23.70
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$23.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Insulation Diameter (Max) | .06in |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Post Diameter | 2.16mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 DF PIN CONT,SMALL PACK | Heilind Electronics |
20 DF PIN CONT,SMALL PACK Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 6-66506-1 | Internal Number: 6-66506-1 | 24 – 20 AWG | TE Connectivity | TE Store |
D-Sub Contacts PIN CONTACT 20-24AWG | Rapid Electronics |
D-Sub Contacts, Pin, 20 D-Sub Contact Size, Brass, Gold, Crimp, 24 - 20AWG | TE Connectivity 6-66506-1 | RS Americas |
TE Connectivity | Distrelec |
D Sub Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
D-Sub Contacts, Pin, 20 D-Sub Contact Size, Brass, Gold, Crimp, 24 - 20AWG | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, 24-20AWG, CRIMP, PK100 | element14 |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 6-66506-1?
Additional datasheets, footprints and schematics for 6-66506-1 are listed on our Part Details page. You can also find images and similar parts to 6-66506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-66506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-66506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-66506-1 fall under?
The 6-66506-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-66506-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-66506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-66506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-66506-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and RS Americas have stock available or on a lead time for 6-66506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-66506-1 often in real-time on the comparison pages.
What if I can't find stock of 6-66506-1?
You can fill out our help required form which you can use to request a quote for 6-66506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.