Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-6609107-4 |
Prices starting from US$19.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.28
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$28.95
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$26.48
|
33
in stock
|
Buy Now | |
element14
from US$27.24
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.95
|
25
in stock
|
Buy Now | |
Future Electronics
from US$24.07
|
-
|
Buy Now | |
Avnet America
from US$21.87
|
-
|
Buy Now | |
Boersig
from US$27.23
|
-
|
Buy Now | |
TTI Europe
from US$19.09
|
-
|
Buy Now | |
Sager
from US$20.76
|
-
|
Buy Now | |
Farnell
from US$30.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Voltage Selection | Single |
Fuse Options | Single |
Extender Options | None |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Switch Type | DPST |
Type of Connector | IEC 320/C-14 |
Output Type | .187" FASTON |
Filtered | Yes |
Input Type | IEC |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
6-6609107-4 PS0S0SS3B=C1123 | Heilind Electronics |
Power Entry Mod 3A P series Panel Snap I | RS |
Power Entry Module, Plug, 3A | Newark Electronics |
POWER ENTRY MODULE, PLUG, 3A | element14 |
Corcom P Series Chameleon 3 A Snap In Power Entry Module - PS0S0SS3B Tray | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A/Contact Switch/Fuse ST 1 Port | Avnet America |
3A 250V SWITCHED FUSED | TTI Europe |
AC Power Entry Modules 3A SINGLE FUSE SNAP IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6-6609107-4?
Additional datasheets, footprints and schematics for 6-6609107-4 are listed on our Part Details page. You can also find images and similar parts to 6-6609107-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6609107-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6609107-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6609107-4 fall under?
The 6-6609107-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-6609107-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6609107-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6609107-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6609107-4 have stock available?
Authorised distributors including Heilind Electronics, RS, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 6-6609107-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6609107-4 often in real-time on the comparison pages.
What if I can't find stock of 6-6609107-4?
You can fill out our help required form which you can use to request a quote for 6-6609107-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.