Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-6609107-2 |
Prices starting from US$20.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.90
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$31.05
|
724
in stock
|
Buy Now | |
Rapid Electronics
from US$25.65
|
724
in stock
|
Buy Now | |
Chip One Stop
from US$21.90
|
724
in stock
|
Buy Now | |
Sager
from US$20.42
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$36.54
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.54
|
18
in stock
|
Buy Now | |
Future Electronics
from US$28.55
|
-
|
Buy Now | |
Avnet America
from US$22.57
|
-
|
Buy Now | |
element14
from US$25.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Voltage Selection | Single |
Fuse Options | Single |
Extender Options | None |
Panel Thickness Range | .13 – 1mm |
Voltage (Max) | 250VAC |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Input Voltage Select | Single AC |
Mount Style | Snap-In |
Mount Angle | Vertical |
Output Type | .187" FASTON |
Filtered | Yes |
Input Type | IEC |
Ground Choke Option | No |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Filter Type | Power Entry Module |
Operating Temperature Range | -10 – 40°C |
Power Entry Modules 10A Single Fuse Snap In Mount |Amp Te Connectivity 6-6609107-2 | Newark Electronics |
Power Ent Module Filter 10A 120V P serie | RS |
AC Power Entry Modules 10A SINGLE FUSE SNAP IN MOUNT | Sager |
6-6609107-2 PS0S0SSXB=C1121 | Heilind Electronics |
PS0S0SSXB: DPST 10 A 250 VAC Vertical Power Entry Module Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
IEC FILTER, STANDARD, 10A, 250VAC, QC | element14 |
Where can I find additional details, specifications and documents for a 6-6609107-2?
Additional datasheets, footprints and schematics for 6-6609107-2 are listed on our Part Details page. You can also find images and similar parts to 6-6609107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6609107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6609107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6609107-2 fall under?
The 6-6609107-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-6609107-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6609107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6609107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6609107-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Sager have stock available or on a lead time for 6-6609107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6609107-2 often in real-time on the comparison pages.
What if I can't find stock of 6-6609107-2?
You can fill out our help required form which you can use to request a quote for 6-6609107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.