Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.69
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
8,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
2,065
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now |
Contact Size | 20 |
---|---|
Contact Base Material | Brass |
Pin Diameter | 1.02mm, .04in |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Post Diameter | 2.16mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors |
Packaging Quantity | 500 |
Packaging Method | Strip |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin Contact 20 Df Rohs Compliant: Yes |Amp Te Connectivity 66506-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Pin Contact 20 Df | TE Connectivity 66506-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Housing Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66506-2?
Additional datasheets, footprints and schematics for 66506-2 are listed on our Part Details page. You can also find images and similar parts to 66506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66506-2 fall under?
The 66506-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66506-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66506-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 66506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66506-2 often in real-time on the comparison pages.
What if I can't find stock of 66506-2?
You can fill out our help required form which you can use to request a quote for 66506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.