Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
17,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
23,860
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
17,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
17,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
4,772
in stock
|
Buy Now | |
TE Store
from US$2.78
|
4,088
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
element14
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors |
Circuit Application | Signal |
Packaging Method | Loose Piece, Box & Carton |
Packaging Quantity | 1000 |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET CONTACT 20 DF | Heilind Electronics |
Socket Contact, 20 Df |Amp Te Connectivity 66504-8 | Newark Electronics |
D-Sub Contacts SOCKET CONTACT 20DF | Rapid Electronics |
TE Connectivity - AMP Socket Contact 20 DF | Distrelec |
SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66504-8 | Internal Number: 66504-8 | 24 – 20 AWG | TE Connectivity | TE Store |
AMPLIMITE HDP-20 Series 24-20 AWG Insulation Support Crimp Snap Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Phosphor Bronze, Gold over Nickel (Mating Area), Crimp, 24-20 AWG | TE Connectivity 66504-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 66504-8?
Additional datasheets, footprints and schematics for 66504-8 are listed on our Part Details page. You can also find images and similar parts to 66504-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66504-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66504-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66504-8 fall under?
The 66504-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66504-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66504-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66504-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66504-8 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 66504-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66504-8 often in real-time on the comparison pages.
What if I can't find stock of 66504-8?
You can fill out our help required form which you can use to request a quote for 66504-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.