Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.37
|
No stock
|
Buy Now | |
TTI Europe
from US$7.36
|
500
in stock
|
Buy Now | |
TE Store
from US$10.69
|
265
in stock
|
Buy Now | |
Powell Electronics
from US$10.50
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$10.59
|
-
|
Buy Now | |
Avnet America
from US$9.03
|
-
|
Buy Now | |
RS Americas
from US$8.32
|
-
|
Buy Now | |
element14
from US$9.79
|
-
|
Buy Now | |
Avnet Asia
from US$6.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 4 |
---|---|
Crimp Area Plating Finish | Silver |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Orientation | Straight |
Contact Current Rating (Max) | 125A |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 200 – 300µin |
Contact Plating Material | Silver |
Wire Size | 4AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 250 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT,SKT,SIZE 1/4 (712-81-01107) Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Wire Contact Termination Area Plating Material: Silver Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Flash Silver 250 VAC | Connector Contact | Part Number: 6648434-1 | Internal Number: 6648434-1 | TE Connectivity | TE Store |
Contact, Crimp, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
ELCON Drawer PCB Connector Contact, Female, Crimp, Silver Plating | TE Connectivity 6648434-1 | RS Americas |
CONTACT, CRIMP, SOCKET, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 6648434-1?
Additional datasheets, footprints and schematics for 6648434-1 are listed on our Part Details page. You can also find images and similar parts to 6648434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648434-1 fall under?
The 6648434-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648434-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648434-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 6648434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648434-1 often in real-time on the comparison pages.
What if I can't find stock of 6648434-1?
You can fill out our help required form which you can use to request a quote for 6648434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.