Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.00
|
1,776
in stock
|
Buy Now | |
TE Store
from US$3.23
|
10,333
in stock
|
Buy Now | |
Heilind Electronics
from US$3.59
|
2,541
in stock
|
Buy Now | |
TTI Europe
from US$2.34
|
2,490
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.59
|
593
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
52
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
52
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
Boersig
from US$3.26
|
-
|
Buy Now | |
Distrelec
from US$3.12
|
-
|
Buy Now | |
Farnell
from US$2.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | Without |
---|---|
Contact Base Material | Copper Alloy |
Contact Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Silver |
Contact Orientation | Straight |
Contact Size | 12 |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 35A |
Contact Type | Socket |
Wire Size | 14 – 12AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT,SKT,#12 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Wire Contact Termination Area Plating Material: Silver Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Flash Silver 250 VAC | Connector Contact | Part Number: 6648318-1 | Internal Number: 6648318-1 | TE Connectivity | TE Store |
CONTACTSKT12 | Heilind Electronics |
POWER CONTACT SOCKET AWG12 AU | TTI Europe |
Contact, Socket, Size 12, crimp, Drawer | RS |
6648318-1 Rohs Compliant: Yes |Elcon Te Connectivity 6648318-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
ELCON Drawer Connector with Size 12 Crimp Contact | Future Electronics |
CONTACT, SOCKET, HIGH CURRENT ELCON DRAWER, SIZE 12, CRIMP | TE Connectivity 6648318-1 | RS Americas |
TE Connectivity - AMP Contacts KT%2312 | Distrelec |
CONTACT, SOCKET, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 6648318-1?
Additional datasheets, footprints and schematics for 6648318-1 are listed on our Part Details page. You can also find images and similar parts to 6648318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648318-1 fall under?
The 6648318-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648318-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648318-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, RS and Heilind Electronics Asia have stock available or on a lead time for 6648318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648318-1 often in real-time on the comparison pages.
What if I can't find stock of 6648318-1?
You can fill out our help required form which you can use to request a quote for 6648318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.