Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Contact Underplating Material | Nickel |
---|---|
Crimp Area Plating Thickness | 5µm, 200µin |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Material | Nickel |
Contact Plating Material | Silver |
Contact Shape & Form | Round Socket |
Contact Orientation | Straight |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Underplate Material Thickness | 40µin, 1µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 35A |
Crimp Area Plating Finish | Silver |
Contact Base Material | Copper |
Wire Size | 13814.67 – 16774.96CMA, 8AWG, 7 – 8mm² |
Width | .274in, 6.96mm |
Length | 25.3mm, .996in |
Height | 7.75mm, .305in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT,SOCKET,SIZE #8 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Silver Operating Voltage: 250 VAC Contact Retention Within Housing: Without Socket Gold Silver 250 VAC | Connector Contact | Part Number: 6648317-1 | Internal Number: 6648317-1 | TE Connectivity | TE Store |
Contact, Socket, 8Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PCB Connector Contact, CONTACT SOCKET SIZE#8 NULL | TE Connectivity 6648317-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648317-1?
Additional datasheets, footprints and schematics for 6648317-1 are listed on our Part Details page. You can also find images and similar parts to 6648317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648317-1 fall under?
The 6648317-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648317-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648317-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Chip One Stop and Avnet America have stock available or on a lead time for 6648317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648317-1 often in real-time on the comparison pages.
What if I can't find stock of 6648317-1?
You can fill out our help required form which you can use to request a quote for 6648317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.