Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | 50µm, 1.27µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 5.08µin, 200µm |
Contact Design | Screw Machined |
Contact Retention Within Housing | Without |
Mating Post Length | 11.94mm, .47in |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Orientation | Straight |
Contact Current Rating (Max) | 35A |
Wire Contact Termination Area Plating Material | Silver |
Height | 3.56mm, .14in |
Wire Size | 7 – 8.5mm², 8AWG, 13815 – 16775CMA |
Width | .3in, 7.62mm |
Length | 11.95mm, .47in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
UL Rating | Recognized |
Agency/Standard | UL |
Mating Alignment | Without |
Mating Retention Type | Locking Bump, Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Product Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact | Newark Electronics |
Contact PIN Crimp ST Cable Mount Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Contact |
---|---|
For Use With | Power Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1766160-1?
Additional datasheets, footprints and schematics for 1766160-1 are listed on our Part Details page. You can also find images and similar parts to 1766160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766160-1 fall under?
The 1766160-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766160-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766160-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for 1766160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766160-1 often in real-time on the comparison pages.
What if I can't find stock of 1766160-1?
You can fill out our help required form which you can use to request a quote for 1766160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.