Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Insulation Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Contact Length | 32.26mm, 1.27in |
Contact Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Style | CROWN BAND |
Contact Size | 2 |
Contact Current Rating (Max) | 145A |
Contact Plating Material | Gold |
Wire Size | 66360CMA, 2AWG |
Width | .64in, 16.25mm |
Voltage Drop | 20mV |
Current Rating | 145A |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Connector System | Wire-to-Bus Bar |
Sealable | No |
Product Type | Socket |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
CROWN,SKT,#2 Connector System: Wire-to-Bus Bar Connector & Contact Terminates To: Wire & Cable Housing Material: Thermoplastic Housing Color: Black Packaging Method: Bag & Box Wire-to-Bus Bar Wire & Cable Thermoplastic Black | Busbar Connector | Part Number: 6648238-1 | Internal Number: 6648238-1 | TE Connectivity | TE Store |
Contact, Crimp, Socket, 2Awg, Crimp | Newark Electronics |
Contact SKT RA Cable Mount | Avnet America |
CROWN, SKT, Number 2, Busbar Connectors | TE Connectivity 6648238-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648238-1?
Additional datasheets, footprints and schematics for 6648238-1 are listed on our Part Details page. You can also find images and similar parts to 6648238-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648238-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648238-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648238-1 fall under?
The 6648238-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6648238-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648238-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648238-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648238-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 6648238-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648238-1 often in real-time on the comparison pages.
What if I can't find stock of 6648238-1?
You can fill out our help required form which you can use to request a quote for 6648238-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.