Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 110 |
---|---|
Backplane Architecture | Mezzanine |
Number of Rows | 10 |
PCB Mount Orientation | Vertical |
Number of Columns | 10 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Plating Material Thickness | .5µm, 20µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | None |
Module Length | 24.9mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2mm, .078in |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Shielded | No |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MM H.M. 8 + 2 ROW TYPE F PI PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 10 Number of Rows: 10 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 10 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 6645141-1 | Internal Number: 6645141-1 | TE Connectivity | TE Store |
2Mm H.m. 8 + 2 Row Type "f" Pi |Amp Te Connectivity 6645141-1 | Newark Electronics |
Conn Hard Metric M 110 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, H.M. 8 + 2 Row Type F Pi | TE Connectivity 6645141-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6645141-1?
Additional datasheets, footprints and schematics for 6645141-1 are listed on our Part Details page. You can also find images and similar parts to 6645141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6645141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6645141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6645141-1 fall under?
The 6645141-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6645141-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6645141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6645141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6645141-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6645141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6645141-1 often in real-time on the comparison pages.
What if I can't find stock of 6645141-1?
You can fill out our help required form which you can use to request a quote for 6645141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.