Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.73
|
No stock
|
Buy Now | |
TE Store
from US$11.65
|
310
in stock
|
Buy Now | |
Avnet Asia
from US$8.42
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$10.36
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$9.08
|
-
|
Buy Now | |
Avnet America
from US$9.10
|
-
|
Buy Now | |
RS Americas
from US$12.59
|
-
|
Buy Now | |
Distrelec
from US$14.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Shield Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Rows Loaded | G, E, B, A, F, D, C, H |
Number of Rows | 8 |
Backplane Architecture | Mezzanine |
Number of Columns | 11 |
Number of Positions | 88 |
Number of Signal Positions | 88 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.3mm |
Contact Mating Area Plating Material | Performance Based |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Module Length | 25mm |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Polyester - GF |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Ground Return Shielding |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Shielded | Yes |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MM HM,ASY,T-F,REC,TT/PRE-SHLD PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 8 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 8 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5646492-1 | Internal Number: 5646492-1 | TE Connectivity | TE Store |
Conn Hard Metric F 88 POS 2mm Press Fit RA Thru-Hole | Avnet Asia |
Hard Metric Connectors Rec F/088P R/A B-Plane Hm |Amp Te Connectivity 5646492-1 | Newark Electronics |
88 Position Receptacle Grey 2 mm Pitch Through Hole Right Angle Socket | Future Electronics |
Connector, 2MM, Hm, Asy, T-F, Rec, Tt/Pre-Shld | TE Connectivity 5646492-1 | RS Americas |
TE Connectivity - AMP BP Connector 2MM HMASYT-FRECTT/PRE-SHLD | Distrelec |
Where can I find additional details, specifications and documents for a 5646492-1?
Additional datasheets, footprints and schematics for 5646492-1 are listed on our Part Details page. You can also find images and similar parts to 5646492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646492-1 fall under?
The 5646492-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646492-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646492-1 have stock available?
Authorised distributors including TE Store, Avnet Asia, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5646492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646492-1 often in real-time on the comparison pages.
What if I can't find stock of 5646492-1?
You can fill out our help required form which you can use to request a quote for 5646492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.