6638-S1-202 Passive Components by Bourns Electronics

PRECISION POT-7/8" 22MM 1 TURN CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Precision Pot-7/8" 22Mm 1 Turn Cp |Bourns 6638-S1-202 | Newark Electronics
Rotary Potentiometer, Conductive Plastic, 2 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6638-S1-202?

Additional datasheets, footprints and schematics for 6638-S1-202 are listed on our Part Details page. You can also find images and similar parts to 6638-S1-202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6638-S1-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6638-S1-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6638-S1-202 fall under?

The 6638-S1-202 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 6638-S1-202 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6638-S1-202 you can contact the distributor directly for product support, shipping queries etc.

Is the 6638-S1-202 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6638-S1-202 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6638-S1-202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6638-S1-202 often in real-time on the comparison pages.

What if I can't find stock of 6638-S1-202?

You can fill out our help required form which you can use to request a quote for 6638-S1-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay