Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin-Lead |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III PIN24-20TIN-LEADSTRIP | Heilind Electronics |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Pin,24-20,Tin-Lead, Strip | TE Connectivity 66332-5 | RS Americas |
III+ PIN,24-20,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66332-5 | Internal Number: 66332-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66332-5?
Additional datasheets, footprints and schematics for 66332-5 are listed on our Part Details page. You can also find images and similar parts to 66332-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66332-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66332-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66332-5 fall under?
The 66332-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66332-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66332-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66332-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66332-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 66332-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66332-5 often in real-time on the comparison pages.
What if I can't find stock of 66332-5?
You can fill out our help required form which you can use to request a quote for 66332-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.