Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Silver |
---|---|
端子の下地めっきの材料 | Copper |
Contact Underplating Material | Copper |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper |
Contact Current Rating (Max) | 35A |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Silver |
Wire Contact Termination Area Plating Material | Tin |
Contact Orientation | Right Angle |
Wire Size | 10AWG, 5 – 6mm² |
Accepts Wire Insulation Diameter Range | 4.83 – 5.59mm, .19 – .22in |
Test Current | 15A |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Special Features | Loose Piece |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Male Contact Assembly (L.P.) | TE Connectivity 66260-5 | RS Americas |
Contact SKT Crimp 10AWG Tin ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 66260-5?
Additional datasheets, footprints and schematics for 66260-5 are listed on our Part Details page. You can also find images and similar parts to 66260-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66260-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66260-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66260-5 fall under?
The 66260-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66260-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66260-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66260-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66260-5 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 66260-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66260-5 often in real-time on the comparison pages.
What if I can't find stock of 66260-5?
You can fill out our help required form which you can use to request a quote for 66260-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.