Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 7.5A |
Power Rating | 150W |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 66102A CAL DU?
Additional datasheets, footprints and schematics for 66102A CAL DU are listed on our Part Details page. You can also find images and similar parts to 66102A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66102A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66102A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66102A CAL DU fall under?
The 66102A CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 66102A CAL DU when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66102A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the 66102A CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66102A CAL DU have stock available?
There is no stock from authorised distributors for 66102A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66102A CAL DU often in real-time on the comparison pages.
What if I can't find stock of 66102A CAL DU?
You can fill out our help required form which you can use to request a quote for 66102A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.