Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609987-7 |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
174
in stock
|
Buy Now | |
Sager
from US$1.94
|
1,493
in stock
|
Buy Now | |
element14
from US$2.07
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
-
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$2.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 280µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 15A |
Leakage Current (Max) (120VAC, 60Hz) | 160µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Comment | Small footprint. VDE rated at 10 amps. |
Filtered | Yes |
Output Type | .250" FASTON |
Filter Type | Power Line |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Ground Choke Option | No |
Input Type | IEC |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules Power Entry Module | Sager |
IEC Filter minimum depth 15A 2200pF | RS |
PWR ENTRY CONN, IEC 60320 C14, 15A/250V | element14 |
Ac Power Entry Modules Power Entry Module |Amp Te Connectivity 6609987-7 | Newark Electronics |
SRB Series 250 VAC 15 A 3 Position Male Panel Mount Receptacle | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6609987-7?
Additional datasheets, footprints and schematics for 6609987-7 are listed on our Part Details page. You can also find images and similar parts to 6609987-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609987-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609987-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609987-7 fall under?
The 6609987-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609987-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609987-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609987-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609987-7 have stock available?
Authorised distributors including Sager, RS, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 6609987-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609987-7 often in real-time on the comparison pages.
What if I can't find stock of 6609987-7?
You can fill out our help required form which you can use to request a quote for 6609987-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.