Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609108-5 |
Prices starting from US$26.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$52.55
|
812
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.55
|
270
in stock
|
Buy Now | |
Future Electronics
from US$26.37
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$49.05
|
1
in stock
|
Buy Now | |
element14
from US$53.55
|
1
in stock
|
Buy Now | |
Avnet America
from US$39.68
|
-
|
Buy Now | |
RS Americas
from US$45.40
|
-
|
Buy Now | |
TTI Europe
from US$43.15
|
-
|
Buy Now | |
Sager
from US$38.24
|
-
|
Buy Now | |
Farnell
from US$54.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Can |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .13 – 1mm |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 10A |
Voltage (Max) | 250VAC |
Input Voltage Select | Single AC |
Mount Angle | Vertical |
Mount Style | Mounting Ears (Horizontal) |
Filtered | Yes |
Filter Type | Power Entry Module |
Output Type | .250" FASTON |
Ground Option | None |
Input Type | IEC |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Operating Temperature Range | -10 – 40°C |
6609108-5 PE0S0DZXC M0=C7043 | Heilind Electronics |
P Series 10 A 250 V Flange Mount EMI Filter | Future Electronics |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
Power Entry Mod Filter P series 10A 250V | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
Corcom, PE0S0DZXC M0C7043 | TE Connectivity 6609108-5 | RS Americas |
10A 250V SWITCHED FUSED | TTI Europe |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609108-5?
Additional datasheets, footprints and schematics for 6609108-5 are listed on our Part Details page. You can also find images and similar parts to 6609108-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609108-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609108-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609108-5 fall under?
The 6609108-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609108-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609108-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609108-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609108-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 6609108-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609108-5 often in real-time on the comparison pages.
What if I can't find stock of 6609108-5?
You can fill out our help required form which you can use to request a quote for 6609108-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.