Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609070-6 |
Prices starting from US$316.69
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$339.98
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$380.27
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$326.00
|
38
in stock
|
Buy Now | |
element14
from US$351.35
|
2
in stock
|
Buy Now | |
Future Electronics
from US$350.95
|
-
|
Buy Now | |
Avnet America
from US$335.24
|
-
|
Buy Now | |
Boersig
from US$316.69
|
-
|
Buy Now | |
Sager
from US$318.28
|
-
|
Buy Now | |
Farnell
from US$360.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 50A |
Leakage Current (Max) (250VAC, 50Hz) | 4.3mA |
Mount Style | Flanged |
Filter Type | 3-Phase Power Line |
Filtered | Yes |
Output Type | Terminal Block |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
50A 480V CHASSIS MOUNT | TTI Europe |
Power Line Filters 50A Phnx-Phnx Contac Flange |Amp Te Connectivity 6609070-6 | Newark Electronics |
POWER LINE RFI FILTER, 3PH, 50A, TB | element14 |
Power Line Filter 50Hz/60Hz 50A 480VAC Screw Flange Mount | Avnet America |
Power Line Filters 50A PHNX-PHNX CONTAC FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 6609070-6?
Additional datasheets, footprints and schematics for 6609070-6 are listed on our Part Details page. You can also find images and similar parts to 6609070-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609070-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609070-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609070-6 fall under?
The 6609070-6 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609070-6 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609070-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609070-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609070-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, element14 and Future Electronics have stock available or on a lead time for 6609070-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609070-6 often in real-time on the comparison pages.
What if I can't find stock of 6609070-6?
You can fill out our help required form which you can use to request a quote for 6609070-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.