Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609043-2 |
Prices starting from US$21.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.07
|
30
in stock
|
Buy Now | |
Distrelec
from US$25.88
|
30
in stock
|
Buy Now | |
element14
from US$27.35
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$32.44
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.61
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.44
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$33.19
|
-
|
Buy Now | |
Future Electronics
from US$24.80
|
-
|
Buy Now | |
Avnet America
from US$24.12
|
-
|
Buy Now | |
Boersig
from US$21.72
|
-
|
Buy Now | |
TTI Europe
from US$27.22
|
-
|
Buy Now | |
Sager
from US$22.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .82mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .5mA |
Current Rating | 6A |
Mount Style | Flanged |
Output Type | .250" FASTON |
Filtered | Yes |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
TE Connectivity 6VV1 F7251 S0 Single Phase EMI Filter 25 | Distrelec |
POWER LINE FILTER, EMI, RFI, 6A, QC | element14 |
6609043-2 6VV1=F7251 S0 | Heilind Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
Single Phase Emi Filter, 250V, 50/60Hzhz Rohs Compliant: Yes |Corcom Te Connectivity 6609043-2 | Newark Electronics |
6VV1=F7251 S0 | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
6A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 6A 1/4 QUIK CONN | Sager |
Where can I find additional details, specifications and documents for a 6609043-2?
Additional datasheets, footprints and schematics for 6609043-2 are listed on our Part Details page. You can also find images and similar parts to 6609043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609043-2 fall under?
The 6609043-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609043-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609043-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 6609043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609043-2 often in real-time on the comparison pages.
What if I can't find stock of 6609043-2?
You can fill out our help required form which you can use to request a quote for 6609043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.