Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6609028-9 |
Prices starting from US$9.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.94
|
70
in stock
|
Buy Now | |
Heilind Electronics
from US$18.62
|
772
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.62
|
180
in stock
|
Buy Now | |
Sager
from US$9.85
|
66
in stock
|
Buy Now | |
element14
from US$12.31
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$27.70
|
-
|
Buy Now | |
Avnet America
from US$11.53
|
-
|
Buy Now | |
Boersig
from US$13.56
|
-
|
Buy Now | |
Farnell
from US$11.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filtered | Yes |
Output Type | .250" FASTON |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
6609028-9 5VK1 M0=F7139 | Heilind Electronics |
Power Line Filter 250V 5A 1 phase K seri | RS |
Power Line Filters 5A 1/4 QUIK CONN FLANGE MOUNT | Sager |
POWER LINE FILTER, EMI, RFI, 5A, QC | element14 |
Power Line Filters 5A 1/4 Quik Conn Flange Mount Rohs Compliant: Yes |Corcom Te Connectivity 6609028-9 | Newark Electronics |
Power Line Filter 50Hz/60Hz 5A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6609028-9?
Additional datasheets, footprints and schematics for 6609028-9 are listed on our Part Details page. You can also find images and similar parts to 6609028-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6609028-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6609028-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6609028-9 fall under?
The 6609028-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 6609028-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6609028-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6609028-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6609028-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Sager and element14 have stock available or on a lead time for 6609028-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6609028-9 often in real-time on the comparison pages.
What if I can't find stock of 6609028-9?
You can fill out our help required form which you can use to request a quote for 6609028-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.