Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | RF |
---|---|
Frequency Min | 902MHz |
Frequency Max | 928MHz |
Antenna Mounting | PCB |
Gain | 3dBi |
VSWR | 1.7 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Omni |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Anaren Integrated Radio Modules |
Antenna, 898Mhz, 30Mm, Air Module | Newark Electronics |
ANTENNA, 898MHZ, 30MM, AIR MODULE | element14 |
Antenna UFL 3dBi Gain 898MHz | Avnet America |
Where can I find additional details, specifications and documents for a 66089-8930?
Additional datasheets, footprints and schematics for 66089-8930 are listed on our Part Details page. You can also find images and similar parts to 66089-8930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66089-8930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66089-8930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66089-8930 fall under?
The 66089-8930 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 66089-8930 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66089-8930 you can contact the distributor directly for product support, shipping queries etc.
Is the 66089-8930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66089-8930 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 66089-8930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66089-8930 often in real-time on the comparison pages.
What if I can't find stock of 66089-8930?
You can fill out our help required form which you can use to request a quote for 66089-8930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.