Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Omni-directional |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | - |
Gain | 3dB |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Omni |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Bluetooth GSM Instrumentation & Telemetry Equipment WLAN Zigbee |
Data Rate Max | 500Kbps |
Frequency Range | 2.4GHz to 2.483GHz |
Modulation Type | FSK GFSK MSK |
Module Interface | SPI |
Sensitivity dBm | -104dBm |
Supply Current | 13.3mA |
Supply Voltage Range | 1.8V to 3.3V |
Antenna, 66089, 24C, 2400Mhz, U.fl | Newark Electronics |
ANTENNA, 66089, 24C, 2400MHZ, U.FL | element14 |
Antenna UFL 3dBi 2442MHz | Avnet America |
Where can I find additional details, specifications and documents for a 66089-2406?
Additional datasheets, footprints and schematics for 66089-2406 are listed on our Part Details page. You can also find images and similar parts to 66089-2406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66089-2406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66089-2406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66089-2406 fall under?
The 66089-2406 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 66089-2406 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66089-2406 you can contact the distributor directly for product support, shipping queries etc.
Is the 66089-2406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66089-2406 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 66089-2406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66089-2406 often in real-time on the comparison pages.
What if I can't find stock of 66089-2406?
You can fill out our help required form which you can use to request a quote for 66089-2406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.