Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Omni-directional |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | - |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate Max | 500Kbps |
Frequency Range | 902MHz to 928MHz |
Modulation Type | FSK GFSK MSK |
Module Interface | SPI |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
RF Transceiver Applications | Automatic Meter Reading Wireless Sensor Networks Home and Building Automation |
Sensitivity dBm | -104dBm |
Supply Current | 14.4mA |
Supply Voltage Range | 1.8V to 3.3V |
Transmit Power | 10dBm |
Antenna UFL 3dBi 50 Ohm 915MHz | Avnet America |
Antenna, 66089, 09C, 900Mhz, U.fl | Newark Electronics |
Where can I find additional details, specifications and documents for a 66089-0906?
Additional datasheets, footprints and schematics for 66089-0906 are listed on our Part Details page. You can also find images and similar parts to 66089-0906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66089-0906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66089-0906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66089-0906 fall under?
The 66089-0906 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 66089-0906 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66089-0906 you can contact the distributor directly for product support, shipping queries etc.
Is the 66089-0906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66089-0906 have stock available?
Authorised distributors including Avnet America, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for 66089-0906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66089-0906 often in real-time on the comparison pages.
What if I can't find stock of 66089-0906?
You can fill out our help required form which you can use to request a quote for 66089-0906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.