Status: | Unknown |
---|---|
Series: | XELW-4 Series |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.69
|
76
in stock
|
Buy Now | |
Distrelec
from US$5.76
|
2,049
in stock
|
Buy Now | |
Heilind Electronics
from US$8.15
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
263
in stock
|
Buy Now | |
Farnell
from US$4.14
|
263
in stock
|
Buy Now | |
element14
from US$8.67
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.82
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.15
|
93
in stock
|
Buy Now | |
RS Americas
from US$4.28
|
92
in stock
|
Buy Now |
Gender | Socket |
---|---|
Connector Mounting | Through Hole Mount |
Current Rating | 24A |
Voltage Rating | 1kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Through Hole |
Product Range | XELW-4 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | 4mm Banana Socket |
Stäubli Electrical Connectors Safety socket ø 4 mm, Black, Gold-Plated, 1kV, 24A | Distrelec |
Socket, Pcb, 4Mm, R/A, Black | Newark Electronics |
SOCKET, PCB, 4MM, R/A, BLACK | Farnell |
Right Angle Pcb Socket Black 4mm, 66 Series | Staubli 66.9040-21 | RS Americas |
4mm right angle PCB socket,black | RS |
Where can I find additional details, specifications and documents for a 66.9040-21?
Additional datasheets, footprints and schematics for 66.9040-21 are listed on our Part Details page. You can also find images and similar parts to 66.9040-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66.9040-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66.9040-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66.9040-21 fall under?
The 66.9040-21 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 66.9040-21 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66.9040-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 66.9040-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66.9040-21 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for 66.9040-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66.9040-21 often in real-time on the comparison pages.
What if I can't find stock of 66.9040-21?
You can fill out our help required form which you can use to request a quote for 66.9040-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.