Status: | Unknown |
---|---|
Series: | Mini-PV 65846 Series |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
572
in stock
|
Buy Now | |
element14
from US$2.08
|
1,003
in stock
|
Buy Now | |
Farnell
from US$2.00
|
1,003
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
454
in stock
|
Buy Now | |
Heilind Electronics
from US$2.18
|
321
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.18
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65846 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RECEPTACLE, 2.54MM, 20WAY | element14 |
FCI,65846-006LF,CONN | RS |
Conn Rect Hsg Recept 20 Pos 2.54mm 36-22 AWG Mini-PV 2-Row Polarized | Amphenol FCI (Amphenol CS) 65846-006LF | RS Americas |
Wire-Board Connector Receptacle 20 Position, 2.54Mm | Newark Electronics |
Headers&Wire Housings HSG .100 POL 20POS. | Rapid Electronics |
MINI LATCH HSG DR POL | Heilind Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65846-006LF?
Additional datasheets, footprints and schematics for 65846-006LF are listed on our Part Details page. You can also find images and similar parts to 65846-006LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65846-006LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65846-006LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65846-006LF fall under?
The 65846-006LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65846-006LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65846-006LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65846-006LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65846-006LF have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 65846-006LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65846-006LF often in real-time on the comparison pages.
What if I can't find stock of 65846-006LF?
You can fill out our help required form which you can use to request a quote for 65846-006LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.