Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 406674507 |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.37
|
No stock
|
Buy Now | |
TE Store
from US$4.36
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
430
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
430
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$4.99
|
-
|
Buy Now | |
element14
from US$3.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Power or Coaxial Positions | 64 |
PCB Mount Orientation | Vertical |
Rows Loaded | C, A |
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Rows | 2 |
Board-to-Board Configuration | Vertical |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
Connector Height | .453in, 11.51mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
DIN Level | II |
DIN Size | Standard |
Shielded | No |
Make First / Break Last | No |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
064 EURO TYPE R PIN ST ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 64 Plug Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 650934-5 | Internal Number: 650934-5 | Alias Number: 406674507 | TE Connectivity | TE Store |
Din 41612 Pcb Connector, Plug, 64 Way | Newark Electronics |
Conn DIN 41612 PIN 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
064 EURO TYPE R PIN ST ASSY, Eurocard Connectors | TE Connectivity 650934-5 | RS Americas |
CONN, DIN 41612, HEADER, 64POS, 3ROW | element14 |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 650934-5?
Additional datasheets, footprints and schematics for 650934-5 are listed on our Part Details page. You can also find images and similar parts to 650934-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650934-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650934-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650934-5 fall under?
The 650934-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650934-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650934-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650934-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650934-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 650934-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650934-5 often in real-time on the comparison pages.
What if I can't find stock of 650934-5?
You can fill out our help required form which you can use to request a quote for 650934-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.